Cornell Dubilier Capacitor, Al Electrolytic;180uF;Gen. Purp, Tubular;Axial;-10%,+50%;350WVDC TCG181T350N3C

Description
Axial Leaded Capacitor, Voltage Range 350 WVDC, 400 VDC Surge, -40 to +85°C Operating Temperature Long-life, axial leads. The TCG is a small-tubular axial version of the Mallory Type CGS capacitor. The TCG features long-life and low-ESR and utilizes a PVC insulating sleeve as well as a safety vent on diameters 0.5 inches and larger. Seventh digit of part number indicates tolerance. Specifications. Capacitance Range: 10 to 10,000 μF. Voltage Range: 10 to 450 WVDC. Capacitance Tolerance: T = –10%, +50%; U = –10%, +75%. Operating Temperature: –40°C to +85°C.
Description
Axial Leaded Capacitor, Voltage Range 350 WVDC, 400 VDC Surge, -40 to +85°C Operating Temperature Long-life, axial leads. The TCG is a small-tubular axial version of the Mallory Type CGS capacitor. The TCG features long-life and low-ESR and utilizes a PVC insulating sleeve as well as a safety vent on diameters 0.5 inches and larger. Seventh digit of part number indicates tolerance. Specifications. Capacitance Range: 10 to 10,000 μF. Voltage Range: 10 to 450 WVDC. Capacitance Tolerance: T = –10%, +50%; U = –10%, +75%. Operating Temperature: –40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;180uF;Gen. Purp, Tubular;Axial;-10%,+50%;350WVDC - 70186313 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;180uF;Gen. Purp, Tubular;Axial;-10%,+50%;350WVDC
70186313
Capacitor, Al Electrolytic;180uF;Gen. Purp, Tubular;Axial;-10%,+50%;350WVDC 70186313
Axial Leaded Capacitor, Voltage Range 350 WVDC, 400 VDC Surge, -40 to +85°C Operating Temperature Long-life, axial leads. The TCG is a small-tubular axial version of the Mallory Type CGS capacitor. The TCG features long-life and low-ESR and utilizes a PVC insulating sleeve as well as a safety vent on diameters 0.5 inches and larger. Seventh digit of part number indicates tolerance. Specifications. Capacitance Range: 10 to 10,000 μF. Voltage Range: 10 to 450 WVDC. Capacitance Tolerance: T = –10%, +50%; U = –10%, +75%. Operating Temperature: –40°C to +85°C.

Axial Leaded Capacitor, Voltage Range 350 WVDC, 400 VDC Surge, -40 to +85°C Operating Temperature
Long-life, axial leads. The TCG is a small-tubular axial version of the Mallory Type CGS capacitor. The TCG features long-life and low-ESR and utilizes a PVC insulating sleeve as well as a safety vent on diameters 0.5 inches and larger. Seventh digit of part number indicates tolerance. Specifications. Capacitance Range: 10 to 10,000 μF. Voltage Range: 10 to 450 WVDC. Capacitance Tolerance: T = –10%, +50%; U = –10%, +75%. Operating Temperature: –40°C to +85°C.

Supplier's Site
Aluminum Electrolytic Capacitor 180Uf, 350V, +50%, -10%, Axial; Capacitance Cornell Dubilier - 67F3054 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 180Uf, 350V, +50%, -10%, Axial; Capacitance Cornell Dubilier
67F3054
Aluminum Electrolytic Capacitor 180Uf, 350V, +50%, -10%, Axial; Capacitance Cornell Dubilier 67F3054
ALUMINUM ELECTROLYTIC CAPACITOR 180UF, 350V, +50%, -10%, AXIAL; Capacitance:180µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 180UF, 350V, +50%, -10%, AXIAL; Capacitance:180µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186313 67F3054
Product Name Capacitor, Al Electrolytic;180uF;Gen. Purp, Tubular;Axial;-10%,+50%;350WVDC Aluminum Electrolytic Capacitor 180Uf, 350V, +50%, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers