Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier TC807

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, +50%, -10%, AXIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:1.97ohmRoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, +50%, -10%, AXIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:1.97ohmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier - 67F3003 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier
67F3003
Aluminum Electrolytic Capacitor 100Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier 67F3003
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, +50%, -10%, AXIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:1.97ohmRoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 450V, +50%, -10%, AXIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:1.97ohmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67F3003
Product Name Aluminum Electrolytic Capacitor 100Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details