Cornell Dubilier Aluminum Electrolytic Capacitor 16Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier TC74

Description
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 450V, +50%, -10%, AXIAL; Capacitance:16µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:10.88ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 450V, +50%, -10%, AXIAL; Capacitance:16µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:10.88ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 16Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier - 14F396 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 16Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier
14F396
Aluminum Electrolytic Capacitor 16Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier 14F396
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 450V, +50%, -10%, AXIAL; Capacitance:16µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:10.88ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 450V, +50%, -10%, AXIAL; Capacitance:16µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:10.88ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14F396
Product Name Aluminum Electrolytic Capacitor 16Uf, 450V, +50%, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers