Cornell Dubilier Capacitor, Al Electrolytic;200uF;Gen. Purp, Tubular;Axial;-10%,+50%;300WVDC TC594

Description
Axial Leaded Capacitor, Voltage Range 300 WVDC, 350 VDC Surge, -40 to +85°C Operating Temperature TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.
Description
Axial Leaded Capacitor, Voltage Range 300 WVDC, 350 VDC Surge, -40 to +85°C Operating Temperature TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;200uF;Gen. Purp, Tubular;Axial;-10%,+50%;300WVDC - 70186062 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;200uF;Gen. Purp, Tubular;Axial;-10%,+50%;300WVDC
70186062
Capacitor, Al Electrolytic;200uF;Gen. Purp, Tubular;Axial;-10%,+50%;300WVDC 70186062
Axial Leaded Capacitor, Voltage Range 300 WVDC, 350 VDC Surge, -40 to +85°C Operating Temperature TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Axial Leaded Capacitor, Voltage Range 300 WVDC, 350 VDC Surge, -40 to +85°C Operating Temperature
TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186062
Product Name Capacitor, Al Electrolytic;200uF;Gen. Purp, Tubular;Axial;-10%,+50%;300WVDC
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details