Cornell Dubilier Capacitor, Al Electrolytic;50uF;Gen. Purp, Tubular;Axial;-10%,+50%;250WVDC TC59

Description
Axial Leaded Capacitors, 250 WVDC, -10%, +50% Tolerance, -40 to +85°C Operating Temperature TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.
Description
Axial Leaded Capacitors, 250 WVDC, -10%, +50% Tolerance, -40 to +85°C Operating Temperature TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;50uF;Gen. Purp, Tubular;Axial;-10%,+50%;250WVDC - 70186550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;50uF;Gen. Purp, Tubular;Axial;-10%,+50%;250WVDC
70186550
Capacitor, Al Electrolytic;50uF;Gen. Purp, Tubular;Axial;-10%,+50%;250WVDC 70186550
Axial Leaded Capacitors, 250 WVDC, -10%, +50% Tolerance, -40 to +85°C Operating Temperature TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Axial Leaded Capacitors, 250 WVDC, -10%, +50% Tolerance, -40 to +85°C Operating Temperature
TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186550
Product Name Capacitor, Al Electrolytic;50uF;Gen. Purp, Tubular;Axial;-10%,+50%;250WVDC
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details