Cornell Dubilier Aluminum Electrolytic Capacitor 150Uf, 150V, +50%, -10%, Axial; Capacitance Cornell Dubilier TC495

Description
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 150V, +50%, -10%, AXIAL; Capacitance:150µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:0.47ohmRoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 150V, +50%, -10%, AXIAL; Capacitance:150µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:0.47ohmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 150Uf, 150V, +50%, -10%, Axial; Capacitance Cornell Dubilier - 72K6734 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 150V, +50%, -10%, Axial; Capacitance Cornell Dubilier
72K6734
Aluminum Electrolytic Capacitor 150Uf, 150V, +50%, -10%, Axial; Capacitance Cornell Dubilier 72K6734
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 150V, +50%, -10%, AXIAL; Capacitance:150µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:0.47ohmRoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 150V, +50%, -10%, AXIAL; Capacitance:150µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:0.47ohmRoHS Compliant: No

Supplier's Site
Capacitor, Al Electrolytic;150uF;Gen. Purp, Tubular;Axial;-10%,+75%;150WVDC - 70186561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;150uF;Gen. Purp, Tubular;Axial;-10%,+75%;150WVDC
70186561
Capacitor, Al Electrolytic;150uF;Gen. Purp, Tubular;Axial;-10%,+75%;150WVDC 70186561
Axial Leaded Capacitor, Voltage Range 150 WVDC, 175 VDC Surge, -40 to +85°C Operating Temperature TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Axial Leaded Capacitor, Voltage Range 150 WVDC, 175 VDC Surge, -40 to +85°C Operating Temperature
TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 72K6734 70186561
Product Name Aluminum Electrolytic Capacitor 150Uf, 150V, +50%, -10%, Axial; Capacitance Cornell Dubilier Capacitor, Al Electrolytic;150uF;Gen. Purp, Tubular;Axial;-10%,+75%;150WVDC
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details