Cornell Dubilier Tantalum Capacitor, 0.56Uf, 100V, Axial 10%; Capacitance Cornell Dubilier TAS564K100P1A

Description
TANTALUM CAPACITOR, 0.56UF, 100V, AXIAL 10%; Capacitance:0.56µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.56UF, 100V, AXIAL 10%; Capacitance:0.56µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.56Uf, 100V, Axial 10%; Capacitance Cornell Dubilier - 62H8091 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.56Uf, 100V, Axial 10%; Capacitance Cornell Dubilier
62H8091
Tantalum Capacitor, 0.56Uf, 100V, Axial 10%; Capacitance Cornell Dubilier 62H8091
TANTALUM CAPACITOR, 0.56UF, 100V, AXIAL 10%; Capacitance:0.56µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.56UF, 100V, AXIAL 10%; Capacitance:0.56µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8091
Product Name Tantalum Capacitor, 0.56Uf, 100V, Axial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers