Cornell Dubilier Tantalum Capacitor, 0.01Uf, 35V, Axial 10%; Capacitance Cornell Dubilier TAS103K035P1A

Description
TANTALUM CAPACITOR, 0.01UF, 35V, AXIAL 10%; Capacitance:10000pF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.01UF, 35V, AXIAL 10%; Capacitance:10000pF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.01Uf, 35V, Axial 10%; Capacitance Cornell Dubilier - 81C9032 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.01Uf, 35V, Axial 10%; Capacitance Cornell Dubilier
81C9032
Tantalum Capacitor, 0.01Uf, 35V, Axial 10%; Capacitance Cornell Dubilier 81C9032
TANTALUM CAPACITOR, 0.01UF, 35V, AXIAL 10%; Capacitance:10000pF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 0.01UF, 35V, AXIAL 10%; Capacitance:10000pF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81C9032
Product Name Tantalum Capacitor, 0.01Uf, 35V, Axial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers