Cornell Dubilier Tantalum Capacitor, 8.2Uf, 6V, Axial 10%; Capacitance Cornell Dubilier TAC825K006P02

Description
TANTALUM CAPACITOR, 8.2UF, 6V, AXIAL 10%; Capacitance:8.2µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 8.2UF, 6V, AXIAL 10%; Capacitance:8.2µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 8.2Uf, 6V, Axial 10%; Capacitance Cornell Dubilier - 62H7920 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 8.2Uf, 6V, Axial 10%; Capacitance Cornell Dubilier
62H7920
Tantalum Capacitor, 8.2Uf, 6V, Axial 10%; Capacitance Cornell Dubilier 62H7920
TANTALUM CAPACITOR, 8.2UF, 6V, AXIAL 10%; Capacitance:8.2µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 8.2UF, 6V, AXIAL 10%; Capacitance:8.2µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H7920
Product Name Tantalum Capacitor, 8.2Uf, 6V, Axial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers