Cornell Dubilier Tantalum Capacitor, 0.27Uf, 50V, Axial 10%; Capacitance Cornell Dubilier TAC274K050P01

Description
TANTALUM CAPACITOR, 0.27UF, 50V, AXIAL 10%; Capacitance:0.27µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.27UF, 50V, AXIAL 10%; Capacitance:0.27µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.27Uf, 50V, Axial 10%; Capacitance Cornell Dubilier - 62H7848 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.27Uf, 50V, Axial 10%; Capacitance Cornell Dubilier
62H7848
Tantalum Capacitor, 0.27Uf, 50V, Axial 10%; Capacitance Cornell Dubilier 62H7848
TANTALUM CAPACITOR, 0.27UF, 50V, AXIAL 10%; Capacitance:0.27µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 0.27UF, 50V, AXIAL 10%; Capacitance:0.27µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H7848
Product Name Tantalum Capacitor, 0.27Uf, 50V, Axial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details