Cornell Dubilier Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier SSV470M016RT

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.64ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.64ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 30C8326 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
30C8326
Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 30C8326
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.64ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:5.64ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30C8326
Product Name Aluminum Electrolytic Capacitor 47Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers