Cornell Dubilier Aluminum Electrolytic Capacitor 33Uf, 6.3V, 20%, Radial; Capacitance Cornell Dubilier SN330M6R3ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 6.3V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Series Name:SN; Product Diameter:5mm; Lead Spacing:2mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 6.3V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Series Name:SN; Product Diameter:5mm; Lead Spacing:2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 33Uf, 6.3V, 20%, Radial; Capacitance Cornell Dubilier - 62H7491 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf, 6.3V, 20%, Radial; Capacitance Cornell Dubilier
62H7491
Aluminum Electrolytic Capacitor 33Uf, 6.3V, 20%, Radial; Capacitance Cornell Dubilier 62H7491
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 6.3V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Series Name:SN; Product Diameter:5mm; Lead Spacing:2mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 6.3V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Series Name:SN; Product Diameter:5mm; Lead Spacing:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H7491
Product Name Aluminum Electrolytic Capacitor 33Uf, 6.3V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details