Cornell Dubilier Capacitor Alum Elec 8200Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX822M063E4P3

Description
CAPACITOR ALUM ELEC 8200UF, 63V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Polarity:Polar; Product Range:LPX Series; Product Diameter:30mm; Product Height:45mm; Lead Spacing:10mm; ESR:0.049ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 8200UF, 63V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Polarity:Polar; Product Range:LPX Series; Product Diameter:30mm; Product Height:45mm; Lead Spacing:10mm; ESR:0.049ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 8200Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5404 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 8200Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5404
Capacitor Alum Elec 8200Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5404
CAPACITOR ALUM ELEC 8200UF, 63V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Polarity:Polar; Product Range:LPX Series; Product Diameter:30mm; Product Height:45mm; Lead Spacing:10mm; ESR:0.049ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 8200UF, 63V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Polarity:Polar; Product Range:LPX Series; Product Diameter:30mm; Product Height:45mm; Lead Spacing:10mm; ESR:0.049ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5404
Product Name Capacitor Alum Elec 8200Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details