Cornell Dubilier Aluminum Electrolytic Capacitors SLPX822M025C1P3

Description
CAP ALUM 8200UF 20% 25V SNAP
Datasheet
Description
CAP ALUM 8200UF 20% 25V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLPX822M025C1P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX822M025C1P3
Aluminum Electrolytic Capacitors SLPX822M025C1P3
CAP ALUM 8200UF 20% 25V SNAP

CAP ALUM 8200UF 20% 25V SNAP

Supplier's Site Datasheet
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5397 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5397
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5397
CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.073ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.073ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLPX822M025C1P3 97M5397
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers