Cornell Dubilier Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX822M025A5P3

Description
CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.073ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.073ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5396 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5396
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5396
CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.073ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.073ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5396
Product Name Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers