Cornell Dubilier Capacitor Alum Elec 820Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX821M250C9P3

Description
CAPACITOR ALUM ELEC 820UF, 250V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.243ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 820UF, 250V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.243ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 820Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 820Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5392
Capacitor Alum Elec 820Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5392
CAPACITOR ALUM ELEC 820UF, 250V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.243ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 820UF, 250V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.243ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5392
Product Name Capacitor Alum Elec 820Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details