Cornell Dubilier Capacitor Alum Elec 1800Uf 180V 20%, Snap-In; Capacitance Cornell Dubilier SLPX182M180E4P3

Description
CAPACITOR ALUM ELEC 1800UF 180V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.111ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 1800UF 180V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.111ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1800Uf 180V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5176 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1800Uf 180V 20%, Snap-In; Capacitance Cornell Dubilier
97M5176
Capacitor Alum Elec 1800Uf 180V 20%, Snap-In; Capacitance Cornell Dubilier 97M5176
CAPACITOR ALUM ELEC 1800UF 180V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.111ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1800UF 180V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.111ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5176
Product Name Capacitor Alum Elec 1800Uf 180V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details