Cornell Dubilier Capacitor Alum Elec 1800Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier SLPX182M160E4P3

Description
CAPACITOR ALUM ELEC 1800UF 160V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.111ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 1800UF 160V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.111ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1800Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5174 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1800Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier
97M5174
Capacitor Alum Elec 1800Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier 97M5174
CAPACITOR ALUM ELEC 1800UF 160V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.111ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1800UF 160V 20%, SNAP-IN; Capacitance:1800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.111ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5174
Product Name Capacitor Alum Elec 1800Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details