Cornell Dubilier Capacitor Alum Elec 1800Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX182M063A1P3

Description
CAPACITOR ALUM ELEC 1800UF, 63V, 20%, SNAP-IN; Capacitance:1800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC 1800UF, 63V, 20%, SNAP-IN; Capacitance:1800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1800Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1800Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5168
Capacitor Alum Elec 1800Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5168
CAPACITOR ALUM ELEC 1800UF, 63V, 20%, SNAP-IN; Capacitance:1800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1800UF, 63V, 20%, SNAP-IN; Capacitance:1800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5168
Product Name Capacitor Alum Elec 1800Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers