CAPACITOR ALUM ELEC 15000UF 25V 20%, SNAP-IN; Capacitance:15000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97M5163 |
| Product Name | Capacitor Alum Elec 15000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |