Cornell Dubilier Capacitor Alum Elec 15000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier SLPX153M016A5P3

Description
CAPACITOR ALUM ELEC 15000UF 16V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC 15000UF 16V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 15000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5158 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 15000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier
97M5158
Capacitor Alum Elec 15000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier 97M5158
CAPACITOR ALUM ELEC 15000UF 16V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 15000UF 16V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5158
Product Name Capacitor Alum Elec 15000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers