Cornell Dubilier Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX152M080A3P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5143 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5143
Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5143
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5143
Product Name Aluminum Electrolytic Capacitor 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers