Cornell Dubilier Capacitor Alum Elec 1200Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier SLPX122M160E5P3

Description
CAPACITOR ALUM ELEC 1200UF 160V 20%, SNAP-IN; Capacitance:1200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.166ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 1200UF 160V 20%, SNAP-IN; Capacitance:1200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.166ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1200Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5115 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1200Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier
97M5115
Capacitor Alum Elec 1200Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier 97M5115
CAPACITOR ALUM ELEC 1200UF 160V 20%, SNAP-IN; Capacitance:1200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.166ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1200UF 160V 20%, SNAP-IN; Capacitance:1200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.166ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5115
Product Name Capacitor Alum Elec 1200Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers