Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 10000uF;Tol20%;SNAP IN;VOL-RTG 35V; 30X30 SLPX103M035E3P3

Description
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering
Description
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 10000uF;Tol20%;SNAP IN;VOL-RTG 35V; 30X30 - 70189916 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 10000uF;Tol20%;SNAP IN;VOL-RTG 35V; 30X30
70189916
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 10000uF;Tol20%;SNAP IN;VOL-RTG 35V; 30X30 70189916
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:

  • Long Life Performance
  • 3000 hr Ripple Load Life at Rated Voltage
  • 85°C Rated
  • Small Case Size with High Capacitance
  • Best for Switching Power Supplies
  • 22 mm to 35 mm Diameter, 10 mm Lead Spacing
  • Great Value Snap-In Type
  • High Ripple Current
    Applications:
  • Switching Power Supplies
  • Inverters
  • DC Filtering
Supplier's Site
Aluminum Electrolytic Capacitor 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5105 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier
97M5105
Aluminum Electrolytic Capacitor 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier 97M5105
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V 20%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V 20%, SNAP-IN; Capacitance:10000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70189916 97M5105
Product Name CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 10000uF;Tol20%;SNAP IN;VOL-RTG 35V; 30X30 Aluminum Electrolytic Capacitor 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details