Cornell Dubilier Electrolytic Capacitor, Snap-In, Slpx Series, 1000 F, 20%, 250 V, 30 Mm, 0.199 Ohm Rohs Compliant Cornell Dubilier SLPX102M250E5P3

Description
Electrolytic Capacitor, Snap-in, SLPX Series, 1000 F, 20%, 250 V, 30 mm, 0.199 ohm RoHS Compliant: Yes
Datasheet
Description
Electrolytic Capacitor, Snap-in, SLPX Series, 1000 F, 20%, 250 V, 30 mm, 0.199 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrolytic Capacitor, Snap-In, Slpx Series, 1000 F, 20%, 250 V, 30 Mm, 0.199 Ohm Rohs Compliant Cornell Dubilier - 45X5145 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slpx Series, 1000 F, 20%, 250 V, 30 Mm, 0.199 Ohm Rohs Compliant Cornell Dubilier
45X5145
Electrolytic Capacitor, Snap-In, Slpx Series, 1000 F, 20%, 250 V, 30 Mm, 0.199 Ohm Rohs Compliant Cornell Dubilier 45X5145
Electrolytic Capacitor, Snap-in, SLPX Series, 1000 F, 20%, 250 V, 30 mm, 0.199 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLPX Series, 1000 F, 20%, 250 V, 30 mm, 0.199 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45X5145
Product Name Electrolytic Capacitor, Snap-In, Slpx Series, 1000 F, 20%, 250 V, 30 Mm, 0.199 Ohm Rohs Compliant Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details