Cornell Dubilier Capacitor Alum Elec 1000Uf 220V 20%, Snap-In; Capacitance Cornell Dubilier SLPX102M220E7P3

Description
CAPACITOR ALUM ELEC 1000UF 220V 20%, SNAP-IN; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.199ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 1000UF 220V 20%, SNAP-IN; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.199ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1000Uf 220V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5093 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1000Uf 220V 20%, Snap-In; Capacitance Cornell Dubilier
97M5093
Capacitor Alum Elec 1000Uf 220V 20%, Snap-In; Capacitance Cornell Dubilier 97M5093
CAPACITOR ALUM ELEC 1000UF 220V 20%, SNAP-IN; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.199ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1000UF 220V 20%, SNAP-IN; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.199ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5093
Product Name Capacitor Alum Elec 1000Uf 220V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details