Cornell Dubilier Capacitor Alum Elec 1000Uf 180V 20%, Snap-In; Capacitance Cornell Dubilier SLPX102M180E3P3

Description
CAPACITOR ALUM ELEC 1000UF 180V 20%, SNAP-IN; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.199ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 1000UF 180V 20%, SNAP-IN; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.199ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1000Uf 180V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5088 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1000Uf 180V 20%, Snap-In; Capacitance Cornell Dubilier
97M5088
Capacitor Alum Elec 1000Uf 180V 20%, Snap-In; Capacitance Cornell Dubilier 97M5088
CAPACITOR ALUM ELEC 1000UF 180V 20%, SNAP-IN; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.199ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1000UF 180V 20%, SNAP-IN; Capacitance:1000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.199ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5088
Product Name Capacitor Alum Elec 1000Uf 180V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details