Cornell Dubilier Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier SLP822M025E1P3

Description
CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.073ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.073ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5711 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5711
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5711
CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.073ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.073ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP822M025E1P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLP822M025E1P3
Aluminum Electrolytic Capacitors SLP822M025E1P3
CAP ALUM 8200UF 20% 25V SNAP

CAP ALUM 8200UF 20% 25V SNAP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 97M5711 SLP822M025E1P3
Product Name Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details