Cornell Dubilier Aluminum Electrolytic Capacitors SLP822M025C3P3

Description
CAP ALUM 8200UF 20% 25V SNAP
Datasheet
Description
CAP ALUM 8200UF 20% 25V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLP822M025C3P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLP822M025C3P3
Aluminum Electrolytic Capacitors SLP822M025C3P3
CAP ALUM 8200UF 20% 25V SNAP

CAP ALUM 8200UF 20% 25V SNAP

Supplier's Site Datasheet
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5710 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5710
Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5710
CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 8200UF, 25V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLP822M025C3P3 97M5710
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 8200Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF
Configuration / Form Factor Leaded Capacitor; Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers