Cornell Dubilier Aluminum Electrolytic Capacitor 820Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier SLP821M200C4P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 200V, 20%, SNAP-IN; Capacitance:820µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 200V, 20%, SNAP-IN; Capacitance:820µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 820Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5700 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 820Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5700
Aluminum Electrolytic Capacitor 820Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5700
ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 200V, 20%, SNAP-IN; Capacitance:820µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 820UF, 200V, 20%, SNAP-IN; Capacitance:820µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 820uF;Tol20%;SNAP IN;VOL-RTG 200V; 25X45 - 70189861 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 820uF;Tol20%;SNAP IN;VOL-RTG 200V; 25X45
70189861
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 820uF;Tol20%;SNAP IN;VOL-RTG 200V; 25X45 70189861
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long Life Performance • 3000 hr Ripple Load Life at Rated Voltage • 105 ºC Rated • Small Case Size with High Capacitance • Best for Switching Power Supplies • 22 mm to 35 mm Diameter, 10 mm Lead Spacing • Great Value Snap-In Type • High Ripple Current Applications: • Switching Power Supplies • Inverters • DC Filtering

Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications.
Features:
• Long Life Performance
• 3000 hr Ripple Load Life at Rated Voltage
• 105 ºC Rated
• Small Case Size with High Capacitance
• Best for Switching Power Supplies
• 22 mm to 35 mm Diameter, 10 mm Lead Spacing
• Great Value Snap-In Type
• High Ripple Current
Applications:
• Switching Power Supplies
• Inverters
• DC Filtering

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 97M5700 70189861
Product Name Aluminum Electrolytic Capacitor 820Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 820uF;Tol20%;SNAP IN;VOL-RTG 200V; 25X45
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details