Cornell Dubilier Aluminum Electrolytic Capacitors SLP682M035C5P3

Description
CAP ALUM 6800UF 20% 35V SNAP
Datasheet
Description
CAP ALUM 6800UF 20% 35V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLP682M035C5P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLP682M035C5P3
Aluminum Electrolytic Capacitors SLP682M035C5P3
CAP ALUM 6800UF 20% 35V SNAP

CAP ALUM 6800UF 20% 35V SNAP

Supplier's Site Datasheet
Capacitor Alum Elec 6800Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5685 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 6800Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5685
Capacitor Alum Elec 6800Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5685
CAPACITOR ALUM ELEC 6800UF, 35V, 20%, SNAP-IN; Capacitance:6800µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 6800UF, 35V, 20%, SNAP-IN; Capacitance:6800µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLP682M035C5P3 97M5685
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 6800Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Configuration / Form Factor Leaded Capacitor; Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers