Cornell Dubilier Capacitor Alum Elec 5600Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier SLP562M080H7P3

Description
CAPACITOR ALUM ELEC 5600UF, 80V, 20%, SNAP-IN; Capacitance:5600µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.059ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 5600UF, 80V, 20%, SNAP-IN; Capacitance:5600µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.059ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 5600Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5661 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 5600Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5661
Capacitor Alum Elec 5600Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5661
CAPACITOR ALUM ELEC 5600UF, 80V, 20%, SNAP-IN; Capacitance:5600µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.059ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 5600UF, 80V, 20%, SNAP-IN; Capacitance:5600µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.059ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5661
Product Name Capacitor Alum Elec 5600Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers