Cornell Dubilier Capacitor Alum Elec 5600Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier SLP562M035A5P3

Description
CAPACITOR ALUM ELEC 5600UF, 35V, 20%, SNAP-IN; Capacitance:5600µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CAP Series RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC 5600UF, 35V, 20%, SNAP-IN; Capacitance:5600µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CAP Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 5600Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5653 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 5600Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5653
Capacitor Alum Elec 5600Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5653
CAPACITOR ALUM ELEC 5600UF, 35V, 20%, SNAP-IN; Capacitance:5600µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CAP Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC 5600UF, 35V, 20%, SNAP-IN; Capacitance:5600µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CAP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5653
Product Name Capacitor Alum Elec 5600Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details