Cornell Dubilier Aluminum Electrolytic Capacitor 560Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier SLP561M250E5P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 250V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 250V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 560Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5651 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 560Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5651
Aluminum Electrolytic Capacitor 560Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5651
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 250V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 250V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 560uF;Tol20%;SNAP IN;VOL-RTG 250V; 30X35 - 70189888 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 560uF;Tol20%;SNAP IN;VOL-RTG 250V; 30X35
70189888
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 560uF;Tol20%;SNAP IN;VOL-RTG 250V; 30X35 70189888
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long Life Performance • 3000 hr Ripple Load Life at Rated Voltage • 105 ºC Rated • Small Case Size with High Capacitance • Best for Switching Power Supplies • 22 mm to 35 mm Diameter, 10 mm Lead Spacing • Great Value Snap-In Type • High Ripple Current Applications: • Switching Power Supplies • Inverters • DC Filtering

Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications.
Features:
• Long Life Performance
• 3000 hr Ripple Load Life at Rated Voltage
• 105 ºC Rated
• Small Case Size with High Capacitance
• Best for Switching Power Supplies
• 22 mm to 35 mm Diameter, 10 mm Lead Spacing
• Great Value Snap-In Type
• High Ripple Current
Applications:
• Switching Power Supplies
• Inverters
• DC Filtering

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 97M5651 70189888
Product Name Aluminum Electrolytic Capacitor 560Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 560uF;Tol20%;SNAP IN;VOL-RTG 250V; 30X35
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713185 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers