Cornell Dubilier Aluminum Electrolytic Capacitors SLP472M035C5P3

Description
CAP ALUM 4700UF 20% 35V SNAP
Datasheet
Description
CAP ALUM 4700UF 20% 35V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLP472M035C5P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLP472M035C5P3
Aluminum Electrolytic Capacitors SLP472M035C5P3
CAP ALUM 4700UF 20% 35V SNAP

CAP ALUM 4700UF 20% 35V SNAP

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 4700Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5624 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5624
Aluminum Electrolytic Capacitor 4700Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5624
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 35V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 35V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLP472M035C5P3 97M5624
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4700Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Configuration / Form Factor Snap-In
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details