CAPACITOR ALUM ELEC 4700UF, 35V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
CAP ALUM 4700UF 20% 35V SNAP
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 97M5622 | SLP472M035A5P3 |
| Product Name | Capacitor Alum Elec 4700Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Snap-In | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | |
| Capacitance Range | 4700 microF | 4700 microF |