Cornell Dubilier Aluminum Electrolytic Capacitor 470Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier SLP471M450H4P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 450V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 450V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 470Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier - 52R2417 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
52R2417
Aluminum Electrolytic Capacitor 470Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 52R2417
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 450V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 450V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, Slp Series, 470 F, 20%, 450 V, 35 Mm, 0.706 Ohm Rohs Compliant Cornell Dubilier - 18X1935 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slp Series, 470 F, 20%, 450 V, 35 Mm, 0.706 Ohm Rohs Compliant Cornell Dubilier
18X1935
Electrolytic Capacitor, Snap-In, Slp Series, 470 F, 20%, 450 V, 35 Mm, 0.706 Ohm Rohs Compliant Cornell Dubilier 18X1935
Electrolytic Capacitor, Snap-in, SLP Series, 470 F, 20%, 450 V, 35 mm, 0.706 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLP Series, 470 F, 20%, 450 V, 35 mm, 0.706 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 52R2417 18X1935
Product Name Aluminum Electrolytic Capacitor 470Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slp Series, 470 F, 20%, 450 V, 35 Mm, 0.706 Ohm Rohs Compliant Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers