Cornell Dubilier Capacitor Alum Elec 3900Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier SLP392M080C9P3

Description
CAPACITOR ALUM ELEC 3900UF, 80V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC 3900UF, 80V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 3900Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5598 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3900Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5598
Capacitor Alum Elec 3900Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5598
CAPACITOR ALUM ELEC 3900UF, 80V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 3900UF, 80V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5598
Product Name Capacitor Alum Elec 3900Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers