CAPACITOR ALUM ELEC 3900UF, 50V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
CAP ALUM 3900UF 20% 50V SNAP
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 97M5593 | SLP392M050A7P3 |
| Product Name | Capacitor Alum Elec 3900Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Snap-In | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | |
| Capacitance Range | 3900 microF | 3900 microF |