Cornell Dubilier Capacitor Alum Elec 390Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier SLP391M220A5P3

Description
CAPACITOR ALUM ELEC 390UF, 220V, 20%, SNAP-IN; Capacitance:390µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.510ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 390UF, 220V, 20%, SNAP-IN; Capacitance:390µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.510ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 390Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5587 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 390Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5587
Capacitor Alum Elec 390Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5587
CAPACITOR ALUM ELEC 390UF, 220V, 20%, SNAP-IN; Capacitance:390µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.510ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 390UF, 220V, 20%, SNAP-IN; Capacitance:390µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.510ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5587
Product Name Capacitor Alum Elec 390Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details