Cornell Dubilier Aluminum Electrolytic Capacitor 390Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier SLP391M180A3P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 180V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):180V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 180V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):180V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 390Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5583 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 390Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5583
Aluminum Electrolytic Capacitor 390Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5583
ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 180V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):180V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 180V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):180V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 390uF;Tol20%;SNAP IN;VOL-RTG 180V; 22X30 - 70189848 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 390uF;Tol20%;SNAP IN;VOL-RTG 180V; 22X30
70189848
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 390uF;Tol20%;SNAP IN;VOL-RTG 180V; 22X30 70189848
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long Life Performance • 3000 hr Ripple Load Life at Rated Voltage • 105 ºC Rated • Small Case Size with High Capacitance • Best for Switching Power Supplies • 22 mm to 35 mm Diameter, 10 mm Lead Spacing • Great Value Snap-In Type • High Ripple Current Applications: • Switching Power Supplies • Inverters • DC Filtering

Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications.
Features:
• Long Life Performance
• 3000 hr Ripple Load Life at Rated Voltage
• 105 ºC Rated
• Small Case Size with High Capacitance
• Best for Switching Power Supplies
• 22 mm to 35 mm Diameter, 10 mm Lead Spacing
• Great Value Snap-In Type
• High Ripple Current
Applications:
• Switching Power Supplies
• Inverters
• DC Filtering

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 97M5583 70189848
Product Name Aluminum Electrolytic Capacitor 390Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 390uF;Tol20%;SNAP IN;VOL-RTG 180V; 22X30
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details