Cornell Dubilier Aluminum Electrolytic Capacitor 330Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier SLP331M200A3P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 200V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 200V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 330Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5557 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5557
Aluminum Electrolytic Capacitor 330Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5557
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 200V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 200V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, Slp Series, 330 F, 20%, 200 V, 22 Mm, 0.603 Ohm Rohs Compliant Cornell Dubilier - 18X1931 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slp Series, 330 F, 20%, 200 V, 22 Mm, 0.603 Ohm Rohs Compliant Cornell Dubilier
18X1931
Electrolytic Capacitor, Snap-In, Slp Series, 330 F, 20%, 200 V, 22 Mm, 0.603 Ohm Rohs Compliant Cornell Dubilier 18X1931
Electrolytic Capacitor, Snap-in, SLP Series, 330 F, 20%, 200 V, 22 mm, 0.603 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLP Series, 330 F, 20%, 200 V, 22 mm, 0.603 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97M5557 18X1931
Product Name Aluminum Electrolytic Capacitor 330Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slp Series, 330 F, 20%, 200 V, 22 Mm, 0.603 Ohm Rohs Compliant Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers