Cornell Dubilier Aluminum Electrolytic Capacitor 270Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier SLP271M220A3P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 220V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 220V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 270Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5535 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 270Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5535
Aluminum Electrolytic Capacitor 270Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5535
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 220V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 220V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - SLP271M220A3P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLP271M220A3P3
Aluminum Electrolytic Capacitors SLP271M220A3P3
CAP ALUM 270UF 20% 220V SNAP

CAP ALUM 270UF 20% 220V SNAP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 97M5535 SLP271M220A3P3
Product Name Aluminum Electrolytic Capacitor 270Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier Aluminum Electrolytic Capacitors
Configuration / Form Factor Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details