Cornell Dubilier Aluminum Electrolytic Capacitor 22000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier SLP223M035H9P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 35V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:SLP Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 35V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:SLP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5532 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier
97M5532
Aluminum Electrolytic Capacitor 22000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier 97M5532
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 35V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:SLP Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 35V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:SLP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, Slp Series, 22000 F, 20%, 35 V, 35 Mm, 0.024 Ohm Rohs Compliant Cornell Dubilier - 45X5156 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slp Series, 22000 F, 20%, 35 V, 35 Mm, 0.024 Ohm Rohs Compliant Cornell Dubilier
45X5156
Electrolytic Capacitor, Snap-In, Slp Series, 22000 F, 20%, 35 V, 35 Mm, 0.024 Ohm Rohs Compliant Cornell Dubilier 45X5156
Electrolytic Capacitor, Snap-in, SLP Series, 22000 F, 20%, 35 V, 35 mm, 0.024 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLP Series, 22000 F, 20%, 35 V, 35 mm, 0.024 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 97M5532 45X5156
Product Name Aluminum Electrolytic Capacitor 22000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slp Series, 22000 F, 20%, 35 V, 35 Mm, 0.024 Ohm Rohs Compliant Cornell Dubilier
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details