ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Electrolytic Capacitor, Snap-in, SLP Series, 2200 F, 20%, 63 V, 25 mm, 0.181 ohm RoHS Compliant: Yes
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications.
Features:
• Long Life Performance
• 3000 hr Ripple Load Life at Rated Voltage
• 105 ºC Rated
• Small Case Size with High Capacitance
• Best for Switching Power Supplies
• 22 mm to 35 mm Diameter, 10 mm Lead Spacing
• Great Value Snap-In Type
• High Ripple Current
Applications:
• Switching Power Supplies
• Inverters
• DC Filtering
| Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 97M5515 | 18X1929 | 70189804 |
| Product Name | Aluminum Electrolytic Capacitor 2200Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier | Electrolytic Capacitor, Snap-In, Slp Series, 2200 F, 20%, 63 V, 25 Mm, 0.181 Ohm Rohs Compliant Cornell Dubilier | CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 2200uF;Tol20%;SNAP IN;VOL-RTG 63V; 25X30 |
| Configuration / Form Factor | Snap-In | Snap-In | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Features | Polarized | ||
| Capacitance Range | 2200 microF | 2200 microF |