Cornell Dubilier Aluminum Electrolytic Capacitors SLP222M063A5P3

Description
CAP ALUM 2200UF 20% 63V SNAP
Datasheet
Description
CAP ALUM 2200UF 20% 63V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLP222M063A5P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLP222M063A5P3
Aluminum Electrolytic Capacitors SLP222M063A5P3
CAP ALUM 2200UF 20% 63V SNAP

CAP ALUM 2200UF 20% 63V SNAP

Supplier's Site Datasheet
Capacitor Alum Elec 2200Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5514 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2200Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5514
Capacitor Alum Elec 2200Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5514
CAPACITOR ALUM ELEC 2200UF, 63V, 20%, SNAP-IN; Capacitance:2200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.181ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2200UF, 63V, 20%, SNAP-IN; Capacitance:2200µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.181ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLP222M063A5P3 97M5514
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 2200Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details