Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications.
Features:
• Long Life Performance
• 3000 hr Ripple Load Life at Rated Voltage
• 105 ºC Rated
• Small Case Size with High Capacitance
• Best for Switching Power Supplies
• 22 mm to 35 mm Diameter, 10 mm Lead Spacing
• Great Value Snap-In Type
• High Ripple Current
Applications:
• Switching Power Supplies
• Inverters
• DC Filtering
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF 200V 20%, SNAP-IN; Capacitance:1800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70189853 | 97M5499 |
| Product Name | CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 1800uF;Tol20%;SNAP IN;VOL-RTG 200V; 35X40 | Aluminum Electrolytic Capacitor 1800Uf 200V 20%, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In | Snap-In |
| Applications | General Purpose | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1800 microF | 1800 microF |
| WVDC | 200 volts | 200 volts |