Cornell Dubilier Capacitor Alum Elec 15000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier SLP153M025C4P3

Description
CAPACITOR ALUM ELEC 15000UF 25V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 15000UF 25V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 15000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5479 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 15000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier
97M5479
Capacitor Alum Elec 15000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier 97M5479
CAPACITOR ALUM ELEC 15000UF 25V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 15000UF 25V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, Slp Series, 15000 F, 20%, 25 V, 25 Mm, 0.04 Ohm Rohs Compliant Cornell Dubilier - 45X5153 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slp Series, 15000 F, 20%, 25 V, 25 Mm, 0.04 Ohm Rohs Compliant Cornell Dubilier
45X5153
Electrolytic Capacitor, Snap-In, Slp Series, 15000 F, 20%, 25 V, 25 Mm, 0.04 Ohm Rohs Compliant Cornell Dubilier 45X5153
Electrolytic Capacitor, Snap-in, SLP Series, 15000 F, 20%, 25 V, 25 mm, 0.04 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLP Series, 15000 F, 20%, 25 V, 25 mm, 0.04 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 15000uF;Tol20%;SNAP IN;VOL-RTG 25V; 25X45 - 70189787 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 15000uF;Tol20%;SNAP IN;VOL-RTG 25V; 25X45
70189787
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 15000uF;Tol20%;SNAP IN;VOL-RTG 25V; 25X45 70189787
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long Life Performance • 3000 hr Ripple Load Life at Rated Voltage • 105 ºC Rated • Small Case Size with High Capacitance • Best for Switching Power Supplies • 22 mm to 35 mm Diameter, 10 mm Lead Spacing • Great Value Snap-In Type • High Ripple Current Applications: • Switching Power Supplies • Inverters • DC Filtering

Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications.
Features:
• Long Life Performance
• 3000 hr Ripple Load Life at Rated Voltage
• 105 ºC Rated
• Small Case Size with High Capacitance
• Best for Switching Power Supplies
• 22 mm to 35 mm Diameter, 10 mm Lead Spacing
• Great Value Snap-In Type
• High Ripple Current
Applications:
• Switching Power Supplies
• Inverters
• DC Filtering

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 97M5479 45X5153 70189787
Product Name Capacitor Alum Elec 15000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slp Series, 15000 F, 20%, 25 V, 25 Mm, 0.04 Ohm Rohs Compliant Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 15000uF;Tol20%;SNAP IN;VOL-RTG 25V; 25X45
Configuration / Form Factor Leaded Capacitor; Snap-In Snap-In
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details