Cornell Dubilier Capacitor Alum Elec 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier SLP152M080C1P3

Description
CAPACITOR ALUM ELEC 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.221ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.221ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5462 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5462
Capacitor Alum Elec 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5462
CAPACITOR ALUM ELEC 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.221ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1500UF, 80V, 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.221ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP152M080C1P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLP152M080C1P3
Aluminum Electrolytic Capacitors SLP152M080C1P3
CAP ALUM 1500UF 20% 80V SNAP

CAP ALUM 1500UF 20% 80V SNAP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 97M5462 SLP152M080C1P3
Product Name Capacitor Alum Elec 1500Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers