Cornell Dubilier Capacitor Alum Elec 1500Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier SLP152M063A3P3

Description
CAPACITOR ALUM ELEC 1500UF, 63V, 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.265ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 1500UF, 63V, 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.265ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 1500Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5460 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1500Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5460
Capacitor Alum Elec 1500Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5460
CAPACITOR ALUM ELEC 1500UF, 63V, 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.265ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1500UF, 63V, 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.265ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5460
Product Name Capacitor Alum Elec 1500Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers